3M Tape, 101.6Mm X 25.4Mm, Alum, Silver; Adhesive Type 3M 3M 1170 1" X 4"-100

Description
TAPE, 101.6MM X 25.4MM, ALUM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM X 25.4MM, ALUM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 25.4Mm, Alum, Silver; Adhesive Type 3M - 99Y6380 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 25.4Mm, Alum, Silver; Adhesive Type 3M
99Y6380
Tape, 101.6Mm X 25.4Mm, Alum, Silver; Adhesive Type 3M 99Y6380
TAPE, 101.6MM X 25.4MM, ALUM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 101.6MM X 25.4MM, ALUM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6380
Product Name Tape, 101.6Mm X 25.4Mm, Alum, Silver; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
High Performance Temp Surface Protection Tape - 2A826 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 0.5000 lbs/in (0.8756 N/cm)
View Details
Aluminum Foil Discs - AF02375 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details