3M Tape, 50.8Mm X 50.8Mm, Copper Foil; Adhesive Type 3M 3M 1125 2"SQ-100

Description
TAPE, 50.8MM X 50.8MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 50.8MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 50.8Mm, Copper Foil; Adhesive Type 3M - 99Y6363 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 50.8Mm, Copper Foil; Adhesive Type 3M
99Y6363
Tape, 50.8Mm X 50.8Mm, Copper Foil; Adhesive Type 3M 99Y6363
TAPE, 50.8MM X 50.8MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes

TAPE, 50.8MM X 50.8MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6363
Product Name Tape, 50.8Mm X 50.8Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
6.8 mil High Strength Aluminum Foil Tape - DUCTFOIL 4080 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0068 inches (0.1727 mm)
View Details
Metallic Tapes - 1767499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details