TAPE, 50.8MM X 50.8MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:2" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6333 |
| Product Name | Tape, 50.8Mm X 50.8Mm, Silver, Alum Foil; Adhesive Type 3M |
| Type | Foil Tape; Adhesive Tape; Industrial Tape |