TAPE, 32.92M X 76.2MM, PI FILM; Adhesive Type:Silicone Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:-; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6326 |
| Product Name | Tape, 32.92M X 76.2Mm, Pi Film; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |