3M Tape, 32.92M X 50.8Mm, Pi Film; Adhesive Type 3M 3M 1093 2" X 36YD

Description
TAPE, 32.92M X 50.8MM, PI FILM; Adhesive Type:Silicone Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:-; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 50.8MM, PI FILM; Adhesive Type:Silicone Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:-; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 50.8Mm, Pi Film; Adhesive Type 3M - 99Y6324 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 50.8Mm, Pi Film; Adhesive Type 3M
99Y6324
Tape, 32.92M X 50.8Mm, Pi Film; Adhesive Type 3M 99Y6324
TAPE, 32.92M X 50.8MM, PI FILM; Adhesive Type:Silicone Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:-; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 50.8MM, PI FILM; Adhesive Type:Silicone Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:-; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6324
Product Name Tape, 32.92M X 50.8Mm, Pi Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Nuclear Grade Duct Tape - 357N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Kwiky Dot™ Discs - KD05500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details