3M Receptacle, 1394, Wiremnt; No. Of Contacts 3M 3E206-0100 KV

Description
RECEPTACLE, 1394, WIREMNT; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Solder; Product Range:3E206 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 1394, WIREMNT; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Solder; Product Range:3E206 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 1394, Wiremnt; No. Of Contacts 3M - 73T7568 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1394, Wiremnt; No. Of Contacts 3M
73T7568
Receptacle, 1394, Wiremnt; No. Of Contacts 3M 73T7568
RECEPTACLE, 1394, WIREMNT; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Solder; Product Range:3E206 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

RECEPTACLE, 1394, WIREMNT; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Solder; Product Range:3E206 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73T7568
Product Name Receptacle, 1394, Wiremnt; No. Of Contacts 3M
Connector Type IEEE 1394 Connectors, FireWire
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers