3M USB, DVI, HDMI Connector Assemblies 3E106-2220KV

Description
Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole, Right Angle
Request a Quote Datasheet
Description
Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 3M9422-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
3M9422-ND
USB, DVI, HDMI Connector Assemblies 3M9422-ND
Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole, Right Angle

Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole, Right Angle

Buy Now Datasheet
Firewire Ieee-1394 Connector, Plug, 6 Position, Through Hole; No. Of Contacts 3M - 06R3349 - Newark, An Avnet Company
Chicago, IL, United States
Firewire Ieee-1394 Connector, Plug, 6 Position, Through Hole; No. Of Contacts 3M
06R3349
Firewire Ieee-1394 Connector, Plug, 6 Position, Through Hole; No. Of Contacts 3M 06R3349
FIREWIRE IEEE-1394 CONNECTOR, PLUG, 6 POSITION, THROUGH HOLE; No. of Contacts:6 Contact; Gender:Plug; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:3E106 Series RoHS Compliant: Yes

FIREWIRE IEEE-1394 CONNECTOR, PLUG, 6 POSITION, THROUGH HOLE; No. of Contacts:6 Contact; Gender:Plug; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:3E106 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3M9422-ND 06R3349
Product Name USB, DVI, HDMI Connector Assemblies Firewire Ieee-1394 Connector, Plug, 6 Position, Through Hole; No. Of Contacts 3M
Category IEEE 1394 Connectors, FireWire; USB
Gender Female / Jack Male / Plug
Mounting Through Hole, Right Angle PCB Mount
Voltage Rating 150 to 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-140LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Nano Strip Connectors - A79051-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details