3M Tape, 76.2Mm Dia, Pet Mesh, Black; Adhesive Type 3M 3CIRCLE-10-GM400

Description
TAPE, 76.2MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm Dia, Pet Mesh, Black; Adhesive Type 3M - 99Y3870 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm Dia, Pet Mesh, Black; Adhesive Type 3M
99Y3870
Tape, 76.2Mm Dia, Pet Mesh, Black; Adhesive Type 3M 99Y3870
TAPE, 76.2MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 76.2MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3870
Product Name Tape, 76.2Mm Dia, Pet Mesh, Black; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Flame-Retardant Wire Harness Tape - 190 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Temperature Flame-Retardant Wire Harness Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF03250 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details