3M Tape, 76.2Mm Dia, Nylon, Black; Patch Type 3M 3CIRCLE-10-GM110

Description
TAPE, 76.2MM DIA, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM DIA, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm Dia, Nylon, Black; Patch Type 3M - 99Y6282 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm Dia, Nylon, Black; Patch Type 3M
99Y6282
Tape, 76.2Mm Dia, Nylon, Black; Patch Type 3M 99Y6282
TAPE, 76.2MM DIA, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes

TAPE, 76.2MM DIA, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6282
Product Name Tape, 76.2Mm Dia, Nylon, Black; Patch Type 3M
Thickness 0.0315 inches (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Double Coated Polyethylene Foam - 416V - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0676 inches (1.72 mm)
Adhesive PE - Polyethylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details