3M Sealing Tape, Pe Cloth, 50M X 50Mm; Tape Type 3M 3998 50MM BLACK

Description
SEALING TAPE, PE CLOTH, 50M X 50MM; Tape Type:Sealing; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:Black;RoHS Compliant: NA
Datasheet
Description
SEALING TAPE, PE CLOTH, 50M X 50MM; Tape Type:Sealing; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:Black;RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing Tape, Pe Cloth, 50M X 50Mm; Tape Type 3M - 62M2603 - Newark, An Avnet Company
Chicago, IL, United States
Sealing Tape, Pe Cloth, 50M X 50Mm; Tape Type 3M
62M2603
Sealing Tape, Pe Cloth, 50M X 50Mm; Tape Type 3M 62M2603
SEALING TAPE, PE CLOTH, 50M X 50MM; Tape Type:Sealing; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:Black;RoHS Compliant: NA

SEALING TAPE, PE CLOTH, 50M X 50MM; Tape Type:Sealing; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:Black;RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62M2603
Product Name Sealing Tape, Pe Cloth, 50M X 50Mm; Tape Type 3M
Width 1.97 inches (50.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Width 0.1575 to 2.36 inches (4 to 60 mm)
Thickness 0.0079 inches (0.2000 mm)
View Details