TAPE, INSULATION, SILVER, 72Mm x 60FT; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:8.6 mil (0.22 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18.3m; Tape Width - Imperial:3" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 95C2751 |
| Product Name | Tape, Insulation, Silver, 72Mm X 60Ft; Tape Type 3M |
| Type | Adhesive Tape; Industrial Tape |