3M Tape 3939-48MMX55M

Description
"Duct Tape Tape Rubber Adhesive Silver 1.89"" (48.00mm) X 180' (55.0m) 60 yds"
Request a Quote Datasheet
Description
"Duct Tape Tape Rubber Adhesive Silver 1.89"" (48.00mm) X 180' (55.0m) 60 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M155890-ND - DigiKey
Thief River Falls, MN, United States
"Duct Tape Tape Rubber Adhesive Silver 1.89"" (48.00mm) X 180' (55.0m) 60 yds"

"Duct Tape Tape Rubber Adhesive Silver 1.89"" (48.00mm) X 180' (55.0m) 60 yds"

Buy Now Datasheet
Cloth Duct Tape (2 in x 60 yds) Tartan Duct Tape, Silver - 70113728 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cloth Duct Tape (2 in x 60 yds) Tartan Duct Tape, Silver
70113728
Cloth Duct Tape (2 in x 60 yds) Tartan Duct Tape, Silver 70113728
Duct Tape, 54.8 m Length, 0.94 in. Width High performance duct tape, excellent adhesion, tears easily. Used for moisture proofing, plumbing, duct sealing and protecting. Duct tape 3939 is composed of waterproof polyethylene film over cloth scrim backing with a rubber adhesive used for demanding duct tape applications.

Duct Tape, 54.8 m Length, 0.94 in. Width
High performance duct tape, excellent adhesion, tears easily. Used for moisture proofing, plumbing, duct sealing and protecting.
Duct tape 3939 is composed of waterproof polyethylene film over cloth scrim backing with a rubber adhesive used for demanding duct tape applications.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Tapes Industrial Tapes
Product Number 3M155890-ND 70113728
Product Name Tape Cloth Duct Tape (2 in x 60 yds) Tartan Duct Tape, Silver
Color Silver Silver
Adhesive Rubber
Carrier / Backing Cloth / Fabric; Plastic / Polymer
Temperature Resistance 93 C (200 F) 93 C (199 F)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Vent Tape - 3294 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Vent Tape
Thickness 0.0050 inches (0.1270 mm)
Adhesive Uncoated Cloth
View Details
Duct Tapes - 1467418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Red
Width 1.97 inches (50 mm)
View Details