3M Tape, 45.72M X 50.8Mm, White; Tape Colour 3M 3930 (2" X 50 YD)

Description
TAPE, 45.72M X 50.8MM, WHITE; Tape Colour:White; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:3930 Series; Tape Length - Imperial:50yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 50.8MM, WHITE; Tape Colour:White; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:3930 Series; Tape Length - Imperial:50yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 50.8Mm, White; Tape Colour 3M - 24R2788 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 50.8Mm, White; Tape Colour 3M
24R2788
Tape, 45.72M X 50.8Mm, White; Tape Colour 3M 24R2788
TAPE, 45.72M X 50.8MM, WHITE; Tape Colour:White; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:3930 Series; Tape Length - Imperial:50yard RoHS Compliant: Yes

TAPE, 45.72M X 50.8MM, WHITE; Tape Colour:White; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:3930 Series; Tape Length - Imperial:50yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 24R2788
Product Name Tape, 45.72M X 50.8Mm, White; Tape Colour 3M
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
General Purpose Cloth Tape - 393 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details