3M Tape, Duct, 54.8M X 48Mm, White; Tape Type 3M 3900 WHITE

Description
TAPE, DUCT, 54.8M X 48MM, WHITE; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Metric:48mm RoHS Compliant: Yes
Datasheet
Description
TAPE, DUCT, 54.8M X 48MM, WHITE; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Metric:48mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Duct, 54.8M X 48Mm, White; Tape Type 3M - 29K7343 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Duct, 54.8M X 48Mm, White; Tape Type 3M
29K7343
Tape, Duct, 54.8M X 48Mm, White; Tape Type 3M 29K7343
TAPE, DUCT, 54.8M X 48MM, WHITE; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Metric:48mm RoHS Compliant: Yes

TAPE, DUCT, 54.8M X 48MM, WHITE; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:White; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Metric:48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29K7343
Product Name Tape, Duct, 54.8M X 48Mm, White; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
High Performance Acrylic Transfer - 1115 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0045 inches (0.1143 mm)
View Details
E-Z Peel™ Discs - EZ00937 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details