3M Tape, Duct, 54.8M X 48Mm, Silver; Tape Type 3M 3900 SILVER

Description
TAPE, DUCT, 54.8M X 48MM, SILVER; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes
Datasheet
Description
TAPE, DUCT, 54.8M X 48MM, SILVER; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Duct, 54.8M X 48Mm, Silver; Tape Type 3M - 29K7342 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Duct, 54.8M X 48Mm, Silver; Tape Type 3M
29K7342
Tape, Duct, 54.8M X 48Mm, Silver; Tape Type 3M 29K7342
TAPE, DUCT, 54.8M X 48MM, SILVER; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes

TAPE, DUCT, 54.8M X 48MM, SILVER; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29K7342
Product Name Tape, Duct, 54.8M X 48Mm, Silver; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Embossed Tin-Plated Copper Foil - 1345 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0040 inches (0.1016 mm)
View Details
Anodizing Discs - AD021MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details