3M Tape, Duct, 54.8M X 48Mm, Red; Tape Type 3M 3900 RED

Description
TAPE, DUCT, 54.8M X 48MM, RED; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:1.88" RoHS Compliant: Yes
Datasheet
Description
TAPE, DUCT, 54.8M X 48MM, RED; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:1.88" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Duct, 54.8M X 48Mm, Red; Tape Type 3M - 29K7341 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Duct, 54.8M X 48Mm, Red; Tape Type 3M
29K7341
Tape, Duct, 54.8M X 48Mm, Red; Tape Type 3M 29K7341
TAPE, DUCT, 54.8M X 48MM, RED; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:1.88" RoHS Compliant: Yes

TAPE, DUCT, 54.8M X 48MM, RED; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:1.88" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29K7341
Product Name Tape, Duct, 54.8M X 48Mm, Red; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Acrylic Carton Sealing Tape - 271 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Acrylic Carton Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF024MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details