3M Tape 3900-BLUE

Description
"Duct Tape Tape Rubber Adhesive Blue 1.89"" (48.00mm) X 180' (55.0m) 60 yds"
Request a Quote Datasheet
Description
"Duct Tape Tape Rubber Adhesive Blue 1.89"" (48.00mm) X 180' (55.0m) 60 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M159076-ND - DigiKey
Thief River Falls, MN, United States
"Duct Tape Tape Rubber Adhesive Blue 1.89"" (48.00mm) X 180' (55.0m) 60 yds"

"Duct Tape Tape Rubber Adhesive Blue 1.89"" (48.00mm) X 180' (55.0m) 60 yds"

Buy Now Datasheet
Tape, Duct, 54.8M X 48Mm, Blue; Tape Type 3M - 29K7339 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Duct, 54.8M X 48Mm, Blue; Tape Type 3M
29K7339
Tape, Duct, 54.8M X 48Mm, Blue; Tape Type 3M 29K7339
TAPE, DUCT, 54.8M X 48MM, BLUE; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.87m; Tape Width - Metric:48mm RoHS Compliant: Yes

TAPE, DUCT, 54.8M X 48MM, BLUE; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.87m; Tape Width - Metric:48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M159076-ND 29K7339
Product Name Tape Tape, Duct, 54.8M X 48Mm, Blue; Tape Type 3M
Color Blue
Adhesive Rubber Rubber; Synthetic Rubber Adhesive
Carrier / Backing Cloth / Fabric; Plastic / Polymer
Temperature Resistance 93 C (200 F)
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Polyethylene Foam - 432V - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Duct Tapes - 1467416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Duct; Cloth Tape; Adhesive Tape; Industrial Tape
Color Silver
Backing Cloth / Fabric; Fabric
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details