3M Duct Tape, Pe Film, 179.8Ft X 1.89; Tape Type 3M 3900 BLACK

Description
DUCT TAPE, PE FILM, 179.8FT X 1.89"; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes
Datasheet
Description
DUCT TAPE, PE FILM, 179.8FT X 1.89"; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duct Tape, Pe Film, 179.8Ft X 1.89; Tape Type 3M - 29K7338 - Newark, An Avnet Company
Chicago, IL, United States
Duct Tape, Pe Film, 179.8Ft X 1.89; Tape Type 3M
29K7338
Duct Tape, Pe Film, 179.8Ft X 1.89; Tape Type 3M 29K7338
DUCT TAPE, PE FILM, 179.8FT X 1.89"; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes

DUCT TAPE, PE FILM, 179.8FT X 1.89"; Tape Type:Duct; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:8.1 mil (0.21 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29K7338
Product Name Duct Tape, Pe Film, 179.8Ft X 1.89; Tape Type 3M
Type Duct; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Kwiky Dot™ Discs - KD01625 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details