WTB CONN, RCPT, 4POS, 1ROW, 2MM; Product Range:38A Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:IDC / IDT; No. of Rows:1 Row; Connector Mounting:Cable Mount; No. of Rows:1Rows RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68AH8311 |
| Product Name | Wtb Conn, Rcpt, 4Pos, 1Row, 2Mm; Product Range 3M |
| Termination | IDC / IDT |