3M Flat Cables 3896/80

Description
3M Round, Jacketed, Flat Cable, 3896 Se
Request a Quote Datasheet
Description
3M Round, Jacketed, Flat Cable, 3896 Se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3896/80 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3896/80
Flat Cables 3896/80
3M Round, Jacketed, Flat Cable, 3896 Se

3M Round, Jacketed, Flat Cable, 3896 Se

Buy Now
Round-To-Flat Cable, 80Cond, 275Ft 30Awg; Cable Shielding 3M - 75M2370 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 80Cond, 275Ft 30Awg; Cable Shielding 3M
75M2370
Round-To-Flat Cable, 80Cond, 275Ft 30Awg; Cable Shielding 3M 75M2370
ROUND-TO-FLAT CABLE, 80COND, 275FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:80Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 80COND, 275FT 30AWG; Cable Shielding:Unshielded; No. of Conductors:80Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3896/80 75M2370
Product Name Flat Cables Round-To-Flat Cable, 80Cond, 275Ft 30Awg; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details