3M Flat Cables 3896/52

Description
3M Round, Jacketed, Flat Cable, 3896 Se
Request a Quote Datasheet
Description
3M Round, Jacketed, Flat Cable, 3896 Se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3896/52 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3896/52
Flat Cables 3896/52
3M Round, Jacketed, Flat Cable, 3896 Se

3M Round, Jacketed, Flat Cable, 3896 Se

Buy Now
Round-To-Flat Cable, 52Cond, 275Ft 30Awg; Cable Shielding 3M - 75M2365 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 52Cond, 275Ft 30Awg; Cable Shielding 3M
75M2365
Round-To-Flat Cable, 52Cond, 275Ft 30Awg; Cable Shielding 3M 75M2365
ROUND-TO-FLAT CABLE, 52COND, 275FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:52Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 52COND, 275FT 30AWG; Cable Shielding:Unshielded; No. of Conductors:52Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3896/52 75M2365
Product Name Flat Cables Round-To-Flat Cable, 52Cond, 275Ft 30Awg; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2024842 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS
Rated Temperature -15 to 85 C (5 to 185 F)
View Details
ZK2002-2164-0xxx | Sensor cable, with LED, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
VNA Cable, 67.0 GHz, 24.0″ - VNAX-2FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details