3M Flat Cables 3896/26

Description
3M Round, Jacketed, Flat Cable, 3896 Se
Request a Quote Datasheet
Description
3M Round, Jacketed, Flat Cable, 3896 Se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3896/26 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3896/26
Flat Cables 3896/26
3M Round, Jacketed, Flat Cable, 3896 Se

3M Round, Jacketed, Flat Cable, 3896 Se

Buy Now
Flat Ribbon Cables - 3896/26-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3896/26-ND
Flat Ribbon Cables 3896/26-ND
"Flat Ribbon Cable Black 26 Conductors 0.025"" (0.64mm) Flat Cable, Round Jacket 275.0' (83.82m)"

"Flat Ribbon Cable Black 26 Conductors 0.025"" (0.64mm) Flat Cable, Round Jacket 275.0' (83.82m)"

Buy Now Datasheet
Round-To-Flat Cable, 26Cond, 275Ft 30Awg; Cable Shielding 3M - 75M2354 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 26Cond, 275Ft 30Awg; Cable Shielding 3M
75M2354
Round-To-Flat Cable, 26Cond, 275Ft 30Awg; Cable Shielding 3M 75M2354
ROUND-TO-FLAT CABLE, 26COND, 275FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 26COND, 275FT 30AWG; Cable Shielding:Unshielded; No. of Conductors:26Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number 3896/26 3896/26-ND 75M2354
Product Name Flat Cables Flat Ribbon Cables Round-To-Flat Cable, 26Cond, 275Ft 30Awg; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details