3M Round-To-Flat Cable, 26Cond, 275Ft 30Awg; Cable Shielding 3M 3896/26 275SF

Description
ROUND-TO-FLAT CABLE, 26COND, 275FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:30AWG; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black; Pitch Spacing:0.635mm RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, 26COND, 275FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:30AWG; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black; Pitch Spacing:0.635mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, 26Cond, 275Ft 30Awg; Cable Shielding 3M - 75M2355 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 26Cond, 275Ft 30Awg; Cable Shielding 3M
75M2355
Round-To-Flat Cable, 26Cond, 275Ft 30Awg; Cable Shielding 3M 75M2355
ROUND-TO-FLAT CABLE, 26COND, 275FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:30AWG; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black; Pitch Spacing:0.635mm RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 26COND, 275FT 30AWG; Cable Shielding:Unshielded; No. of Conductors:26Conductor; Wire Gauge:30AWG; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black; Pitch Spacing:0.635mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75M2355
Product Name Round-To-Flat Cable, 26Cond, 275Ft 30Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-3132-3xxx | Sensor cable, PVC, 4 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details