3M Round-To-Flat Cable, 20Cond, 275Ft 30Awg; Cable Shielding 3M 3896/20 275SF

Description
ROUND-TO-FLAT CABLE, 20COND, 275FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:30AWG; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black; Pitch Spacing:0.635mm RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, 20COND, 275FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:30AWG; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black; Pitch Spacing:0.635mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, 20Cond, 275Ft 30Awg; Cable Shielding 3M - 75M2353 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 20Cond, 275Ft 30Awg; Cable Shielding 3M
75M2353
Round-To-Flat Cable, 20Cond, 275Ft 30Awg; Cable Shielding 3M 75M2353
ROUND-TO-FLAT CABLE, 20COND, 275FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:30AWG; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black; Pitch Spacing:0.635mm RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 20COND, 275FT 30AWG; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:30AWG; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black; Pitch Spacing:0.635mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75M2353
Product Name Round-To-Flat Cable, 20Cond, 275Ft 30Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3340/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers