3M Round-To-Flat Cable, 100Cond 275Ft 30Awg; Cable Shielding 3M 3896/100 275SF

Description
ROUND-TO-FLAT CABLE, 100COND 275FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:100Conduc tor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, 100COND 275FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:100Conduc tor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, 100Cond 275Ft 30Awg; Cable Shielding 3M - 75M2351 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 100Cond 275Ft 30Awg; Cable Shielding 3M
75M2351
Round-To-Flat Cable, 100Cond 275Ft 30Awg; Cable Shielding 3M 75M2351
ROUND-TO-FLAT CABLE, 100COND 275FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:100Conduc tor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 100COND 275FT 30AWG; Cable Shielding:Unshielded; No. of Conductors:100Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.82m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75M2351
Product Name Round-To-Flat Cable, 100Cond 275Ft 30Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details