3M Free Hanging, Panel Mount 38704-FF880

Description
8 Position Rectangular Splice Connector IDC Nickel 18 AWG
Request a Quote Datasheet
Description
8 Position Rectangular Splice Connector IDC Nickel 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 19-38704-FF880-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
19-38704-FF880-ND
Free Hanging, Panel Mount 19-38704-FF880-ND
8 Position Rectangular Splice Connector IDC Nickel 18 AWG

8 Position Rectangular Splice Connector IDC Nickel 18 AWG

Buy Now Datasheet
IDC Connectors - 2870640 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
2870640
IDC Connectors 2870640
3M 7100226324 IDC Connector

3M 7100226324 IDC Connector

Supplier's Site
One Piece Branch Link, Wiremount; Product Range 3M - 68AH8315 - Newark, An Avnet Company
Chicago, IL, United States
One Piece Branch Link, Wiremount; Product Range 3M
68AH8315
One Piece Branch Link, Wiremount; Product Range 3M 68AH8315
ONE PIECE BRANCH LINK, WIREMOUNT; Product Range:Mini-Clamp 387 Series; No. of Contacts:8Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:IDC / IDT; No. of Rows:2 Row; Connector Mounting:Cable Mount; No. of Rows:2Rows RoHS Compliant: Yes

ONE PIECE BRANCH LINK, WIREMOUNT; Product Range:Mini-Clamp 387 Series; No. of Contacts:8Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:IDC / IDT; No. of Rows:2 Row; Connector Mounting:Cable Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19-38704-FF880-ND 2870640 68AH8315
Product Name Free Hanging, Panel Mount IDC Connectors One Piece Branch Link, Wiremount; Product Range 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products