3M Ribbon Cable, 96 Conductor, 30Awg, 300V, Per M; Cable Shielding 3M 3849-96

Description
RIBBON CABLE, 96 CONDUCTOR, 30AWG, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:96Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 96 CONDUCTOR, 30AWG, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:96Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 96 Conductor, 30Awg, 300V, Per M; Cable Shielding 3M - 19J5189 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 96 Conductor, 30Awg, 300V, Per M; Cable Shielding 3M
19J5189
Ribbon Cable, 96 Conductor, 30Awg, 300V, Per M; Cable Shielding 3M 19J5189
RIBBON CABLE, 96 CONDUCTOR, 30AWG, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:96Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 96 CONDUCTOR, 30AWG, 300V, PER M; Cable Shielding:Unshielded; No. of Conductors:96Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, Round Conductor Flat, 96, 30 Awg, 0.838 Mm, 100 Ft, 30.5 M Rohs Compliant 3M - 83H4191 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Round Conductor Flat, 96, 30 Awg, 0.838 Mm, 100 Ft, 30.5 M Rohs Compliant 3M
83H4191
Ribbon Cable, Round Conductor Flat, 96, 30 Awg, 0.838 Mm, 100 Ft, 30.5 M Rohs Compliant 3M 83H4191
Ribbon Cable, Round Conductor Flat, 96, 30 AWG, 0.838 mm, 100 ft, 30.5 m RoHS Compliant: Yes

Ribbon Cable, Round Conductor Flat, 96, 30 AWG, 0.838 mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 19J5189 83H4191
Product Name Ribbon Cable, 96 Conductor, 30Awg, 300V, Per M; Cable Shielding 3M Ribbon Cable, Round Conductor Flat, 96, 30 Awg, 0.838 Mm, 100 Ft, 30.5 M Rohs Compliant 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details