3M Flat Ribbon Cables 3849/96

Description
"Flat Ribbon Cable Gray 96 Conductors 0.033"" (0.85mm) Flat Cable 300.0' (91.44m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 96 Conductors 0.033"" (0.85mm) Flat Cable 300.0' (91.44m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3849/96-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3849/96-ND
Flat Ribbon Cables 3849/96-ND
"Flat Ribbon Cable Gray 96 Conductors 0.033"" (0.85mm) Flat Cable 300.0' (91.44m)"

"Flat Ribbon Cable Gray 96 Conductors 0.033"" (0.85mm) Flat Cable 300.0' (91.44m)"

Buy Now Datasheet
Cable, Ribbon, 96Cond, 30Awg, 100Ft, Gry; Cable Shielding 3M - 27X7297 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Ribbon, 96Cond, 30Awg, 100Ft, Gry; Cable Shielding 3M
27X7297
Cable, Ribbon, 96Cond, 30Awg, 100Ft, Gry; Cable Shielding 3M 27X7297
CABLE, RIBBON, 96COND, 30AWG, 100FT, GRY; Cable Shielding:Unshielded ; No. of Conductors:96Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

CABLE, RIBBON, 96COND, 30AWG, 100FT, GRY; Cable Shielding:Unshielded; No. of Conductors:96Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3849/96-ND 27X7297
Product Name Flat Ribbon Cables Cable, Ribbon, 96Cond, 30Awg, 100Ft, Gry; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 20Ft Rohs Compliant Sensata/bei Sensors - 74AJ9832 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers