3M Headers, Receptacles, Female Sockets 38204-62S3-000PL

Description
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 3M159075-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
3M159075-ND
Headers, Receptacles, Female Sockets 3M159075-ND
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
38204-62S3-000PL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 38204-62S3-000PL
CONN RCPT 4POS 0.1 GOLD PCB

CONN RCPT 4POS 0.1 GOLD PCB

Supplier's Site
Wire-Board Connector Receptacle, 4Pos, 2.54Mm; Connector Systems 3M - 94M5261 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4Pos, 2.54Mm; Connector Systems 3M
94M5261
Wire-Board Connector Receptacle, 4Pos, 2.54Mm; Connector Systems 3M 94M5261
WIRE-BOARD CONNECTOR RECEPTACLE, 4POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:382 Series; Colour:Black RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 4POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:382 Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M159075-ND 38204-62S3-000PL 94M5261
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Wire-Board Connector Receptacle, 4Pos, 2.54Mm; Connector Systems 3M
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Voltage Rating 160 volts 160 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Ribbon Cable Connectors - 102160-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCS-ML2G-P - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers