"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
CONN RCPT 4POS 0.1 GOLD PCB R/A
WTB CONN, R/A RCPT, 4POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 38204-52S3-000PL-ND | 38204-52S3-000PL | 34P7969 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Wtb Conn, R/a Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole Mount Right Angle |
| Voltage Rating | 160 volts | 160 volts | |
| Current Rating | 5.0 amps | 5.0 amps |