3M Ribbon Cable, Colour Coded Flat, Zippable, Per M, 50 Core, 26 Awg, 1.27 Mm Rohs Compliant 3M 3811/50

Description
Ribbon Cable, Colour Coded Flat, Zippable, Per M, 50 Core, 26 AWG, 1.27 mm RoHS Compliant: Yes
Datasheet
Description
Ribbon Cable, Colour Coded Flat, Zippable, Per M, 50 Core, 26 AWG, 1.27 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Colour Coded Flat, Zippable, Per M, 50 Core, 26 Awg, 1.27 Mm Rohs Compliant 3M - 95W3971 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Colour Coded Flat, Zippable, Per M, 50 Core, 26 Awg, 1.27 Mm Rohs Compliant 3M
95W3971
Ribbon Cable, Colour Coded Flat, Zippable, Per M, 50 Core, 26 Awg, 1.27 Mm Rohs Compliant 3M 95W3971
Ribbon Cable, Colour Coded Flat, Zippable, Per M, 50 Core, 26 AWG, 1.27 mm RoHS Compliant: Yes

Ribbon Cable, Colour Coded Flat, Zippable, Per M, 50 Core, 26 AWG, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Flat Cable, 50 Conductor, 100Ft, 26Awg, 300V, Multi; Cable Shielding 3M - 03F6787 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 50 Conductor, 100Ft, 26Awg, 300V, Multi; Cable Shielding 3M
03F6787
Flat Cable, 50 Conductor, 100Ft, 26Awg, 300V, Multi; Cable Shielding 3M 03F6787
FLAT CABLE, 50 CONDUCTOR, 100FT, 26AWG, 300V, MULTI; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm RoHS Compliant: Yes

FLAT CABLE, 50 CONDUCTOR, 100FT, 26AWG, 300V, MULTI; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 95W3971 03F6787
Product Name Ribbon Cable, Colour Coded Flat, Zippable, Per M, 50 Core, 26 Awg, 1.27 Mm Rohs Compliant 3M Flat Cable, 50 Conductor, 100Ft, 26Awg, 300V, Multi; Cable Shielding 3M
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Twisted Pair Cable - 003201-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-0.5-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 1.64 ft (5 dm)
View Details