3M Flat Cables 3811/40

Description
3M Color Coded Flat Cable, 3811 Series,
Request a Quote Datasheet
Description
3M Color Coded Flat Cable, 3811 Series,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3811/40 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3811/40
Flat Cables 3811/40
3M Color Coded Flat Cable, 3811 Series,

3M Color Coded Flat Cable, 3811 Series,

Buy Now
Ribbon Cable, 40 Conductor, 26Awg, 100Ft; Cable Shielding 3M - 27X7296 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 40 Conductor, 26Awg, 100Ft; Cable Shielding 3M
27X7296
Ribbon Cable, 40 Conductor, 26Awg, 100Ft; Cable Shielding 3M 27X7296
RIBBON CABLE, 40 CONDUCTOR, 26AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

RIBBON CABLE, 40 CONDUCTOR, 26AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site
Ribbon Cable, Colour Coded Flat, Zippable, Per M, 40 Core, 26 Awg, 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant 3M - 95W3970 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Colour Coded Flat, Zippable, Per M, 40 Core, 26 Awg, 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant 3M
95W3970
Ribbon Cable, Colour Coded Flat, Zippable, Per M, 40 Core, 26 Awg, 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant 3M 95W3970
Ribbon Cable, Colour Coded Flat, Zippable, Per M, 40 Core, 26 AWG, 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Ribbon Cable, Colour Coded Flat, Zippable, Per M, 40 Core, 26 AWG, 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Supplier's Site
Ribbon Cable, Pvc, 40Way, 30.5M; Cable Shielding 3M - 50AC7876 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Pvc, 40Way, 30.5M; Cable Shielding 3M
50AC7876
Ribbon Cable, Pvc, 40Way, 30.5M; Cable Shielding 3M 50AC7876
RIBBON CABLE, PVC, 40WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:40Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Colour:Multi-coloure d; Cable Width:50.8mm; RoHS Compliant: Yes

RIBBON CABLE, PVC, 40WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:40Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Colour:Multi-coloured; Cable Width:50.8mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3811/40 27X7296 95W3970
Product Name Flat Cables Ribbon Cable, 40 Conductor, 26Awg, 100Ft; Cable Shielding 3M Ribbon Cable, Colour Coded Flat, Zippable, Per M, 40 Core, 26 Awg, 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector 6-pin, A coded
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details