3M Cable; 10; 26 AWG; 300 V; Polyvinyl Chloride; Brown; RoHS Compliants 3811/10

Description
Brown Color Coded Flat Cable, 26 AWG Wire Size, 10 Connections 0.050 in. centers permits mass termination to a broad line of IDC connectors 26 AWG wire allows for higher power levels Stranded wire provides flexibility Zippable for branching or discrete termination. Color coded for wire identification. RoHS Compliant.
Description
Brown Color Coded Flat Cable, 26 AWG Wire Size, 10 Connections 0.050 in. centers permits mass termination to a broad line of IDC connectors 26 AWG wire allows for higher power levels Stranded wire provides flexibility Zippable for branching or discrete termination. Color coded for wire identification. RoHS Compliant.
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M Ribbon Cable (part number 95W3967) is a color-coded flat cable featuring 10 cores, each made of 26 AWG stranded copper wire. It is designed for flexibility and durability, making it suitable for various applications. The cable is zippable, allowing for easy branching or discrete termination. It has a voltage rating of 300V in the USA and 150V in Canada, with an insulation resistance greater than 1 vó 10^9 Ω per 10 feet. The cable operates effectively within a temperature range of -20°C to +105°C in the USA and -20°C to +80°C in Canada. It is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The cable is available in lengths of 91.44 meters (300 feet) and is suitable for mass termination with IDC connectors.

Datasheet Summary
Powered by GS/AI

The 3M Ribbon Cable (part number 95W3967) is a color-coded flat cable featuring 10 cores, each made of 26 AWG stranded copper wire. It is designed for flexibility and durability, making it suitable for various applications. The cable is zippable, allowing for easy branching or discrete termination. It has a voltage rating of 300V in the USA and 150V in Canada, with an insulation resistance greater than 1 vó 10^9 Ω per 10 feet. The cable operates effectively within a temperature range of -20°C to +105°C in the USA and -20°C to +80°C in Canada. It is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The cable is available in lengths of 91.44 meters (300 feet) and is suitable for mass termination with IDC connectors.

Suppliers

Company
Product
Description
Supplier Links
Cable; 10; 26 AWG; 300 V; Polyvinyl Chloride; Brown; RoHS Compliants - 70115087 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 10; 26 AWG; 300 V; Polyvinyl Chloride; Brown; RoHS Compliants
70115087
Cable; 10; 26 AWG; 300 V; Polyvinyl Chloride; Brown; RoHS Compliants 70115087
Brown Color Coded Flat Cable, 26 AWG Wire Size, 10 Connections 0.050 in. centers permits mass termination to a broad line of IDC connectors 26 AWG wire allows for higher power levels Stranded wire provides flexibility Zippable for branching or discrete termination. Color coded for wire identification. RoHS Compliant.

Brown Color Coded Flat Cable, 26 AWG Wire Size, 10 Connections

  • 0.050 in. centers permits mass termination to a broad line of IDC connectors
  • 26 AWG wire allows for higher power levels
  • Stranded wire provides flexibility
    Zippable for branching or discrete termination. Color coded for wire identification. RoHS Compliant.
Supplier's Site
Ribbon Cable, Colour Coded Flat, Zippable, Per M, 10 Core, 26 Awg, 1.27 Mm, 91.44 M Rohs Compliant 3M - 95W3967 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Colour Coded Flat, Zippable, Per M, 10 Core, 26 Awg, 1.27 Mm, 91.44 M Rohs Compliant 3M
95W3967
Ribbon Cable, Colour Coded Flat, Zippable, Per M, 10 Core, 26 Awg, 1.27 Mm, 91.44 M Rohs Compliant 3M 95W3967
Ribbon Cable, Colour Coded Flat, Zippable, Per M, 10 Core, 26 AWG, 1.27 mm, 91.44 m RoHS Compliant: Yes

Ribbon Cable, Colour Coded Flat, Zippable, Per M, 10 Core, 26 AWG, 1.27 mm, 91.44 m RoHS Compliant: Yes

Supplier's Site Datasheet
Unshielded Flat Cable, 10 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M - 96H9306 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Flat Cable, 10 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M
96H9306
Unshielded Flat Cable, 10 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M 96H9306
UNSHIELDED FLAT CABLE, 10 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED FLAT CABLE, 10 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 70115087 95W3967 96H9306
Product Name Cable; 10; 26 AWG; 300 V; Polyvinyl Chloride; Brown; RoHS Compliants Ribbon Cable, Colour Coded Flat, Zippable, Per M, 10 Core, 26 Awg, 1.27 Mm, 91.44 M Rohs Compliant 3M Unshielded Flat Cable, 10 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS RoHS
Number of Conductors 10 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details