3M Free Hanging, Panel Mount 38104-H022-K00FL

Description
3M LINK CONNECTOR 38104-H022-K00
Request a Quote Datasheet
Description
3M LINK CONNECTOR 38104-H022-K00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 19-38104-H022-K00FL-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
19-38104-H022-K00FL-ND
Free Hanging, Panel Mount 19-38104-H022-K00FL-ND
3M LINK CONNECTOR 38104-H022-K00

3M LINK CONNECTOR 38104-H022-K00

Buy Now Datasheet
Free Hanging, Panel Mount - 19-38104-H022-K00FL3M-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
19-38104-H022-K00FL3M-ND
Free Hanging, Panel Mount 19-38104-H022-K00FL3M-ND
3M LINK CONNECTOR 38104-H022-K00

3M LINK CONNECTOR 38104-H022-K00

Buy Now Datasheet
Wtb Conn, Hermaphroditic, 4Pos, 1Row; Idc Connector Type 3M - 38Y9462 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Hermaphroditic, 4Pos, 1Row; Idc Connector Type 3M
38Y9462
Wtb Conn, Hermaphroditic, 4Pos, 1Row; Idc Connector Type 3M 38Y9462
WTB CONN, HERMAPHRODITIC, 4POS, 1ROW; IDC Connector Type:-; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Product Range:381 SeriesRoHS Compliant: Yes

WTB CONN, HERMAPHRODITIC, 4POS, 1ROW; IDC Connector Type:-; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Product Range:381 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-38104-H022-K00FL-ND 38Y9462
Product Name Free Hanging, Panel Mount Wtb Conn, Hermaphroditic, 4Pos, 1Row; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers