3M Free Hanging, Panel Mount 38104-E020-G00FL

Description
4 Position Rectangular Self Mating Connector IDC Gold 20 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Self Mating Connector IDC Gold 20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 38104-E020-G00FL-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
38104-E020-G00FL-ND
Free Hanging, Panel Mount 38104-E020-G00FL-ND
4 Position Rectangular Self Mating Connector IDC Gold 20 AWG

4 Position Rectangular Self Mating Connector IDC Gold 20 AWG

Buy Now Datasheet
Wtb Conn, Hermaphroditic, 4Pos, 1Row; Idc Connector Type 3M - 34P7960 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Hermaphroditic, 4Pos, 1Row; Idc Connector Type 3M
34P7960
Wtb Conn, Hermaphroditic, 4Pos, 1Row; Idc Connector Type 3M 34P7960
WTB CONN, HERMAPHRODITIC, 4POS, 1ROW; IDC Connector Type:-; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Product Range:381 SeriesRoHS Compliant: Yes

WTB CONN, HERMAPHRODITIC, 4POS, 1ROW; IDC Connector Type:-; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Product Range:381 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 38104-E020-G00FL-ND 34P7960
Product Name Free Hanging, Panel Mount Wtb Conn, Hermaphroditic, 4Pos, 1Row; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details