3M Free Hanging, Panel Mount 38104-E018-E00FL

Description
4 Position Rectangular Self Mating Connector IDC Gold 18 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Self Mating Connector IDC Gold 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M12003-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M12003-ND
Free Hanging, Panel Mount 3M12003-ND
4 Position Rectangular Self Mating Connector IDC Gold 18 AWG

4 Position Rectangular Self Mating Connector IDC Gold 18 AWG

Buy Now Datasheet
Wire-Board Connector, Plug, 4Pos, 2.54Mm; Product Range 3M - 94M5258 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 4Pos, 2.54Mm; Product Range 3M
94M5258
Wire-Board Connector, Plug, 4Pos, 2.54Mm; Product Range 3M 94M5258
WIRE-BOARD CONNECTOR, PLUG, 4POS, 2.54MM; Product Range:381 Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:2.54mm; Contact Termination Type:IDC / IDT; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 4POS, 2.54MM; Product Range:381 Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:2.54mm; Contact Termination Type:IDC / IDT; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M12003-ND 94M5258
Product Name Free Hanging, Panel Mount Wire-Board Connector, Plug, 4Pos, 2.54Mm; Product Range 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details