3M Free Hanging, Panel Mount 38104-0020-100FL

Description
4 Position Rectangular Self Mating Connector IDC Gold 20 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Self Mating Connector IDC Gold 20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M12001-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M12001-ND
Free Hanging, Panel Mount 3M12001-ND
4 Position Rectangular Self Mating Connector IDC Gold 20 AWG

4 Position Rectangular Self Mating Connector IDC Gold 20 AWG

Buy Now Datasheet
Wtb Conn, Hermaphroditic, 4Pos, 1Row; Idc Connector Type 3M - 94M5259 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Hermaphroditic, 4Pos, 1Row; Idc Connector Type 3M
94M5259
Wtb Conn, Hermaphroditic, 4Pos, 1Row; Idc Connector Type 3M 94M5259
WTB CONN, HERMAPHRODITIC, 4POS, 1ROW; IDC Connector Type:-; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Product Range:381 SeriesRoHS Compliant: Yes

WTB CONN, HERMAPHRODITIC, 4POS, 1ROW; IDC Connector Type:-; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Product Range:381 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M12001-ND 94M5259
Product Name Free Hanging, Panel Mount Wtb Conn, Hermaphroditic, 4Pos, 1Row; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data