3M Free Hanging, Panel Mount 38102-W022-W00 FL

Description
2 Position Rectangular Self Mating Connector IDC Gold 22 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Self Mating Connector IDC Gold 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M10679-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M10679-ND
Free Hanging, Panel Mount 3M10679-ND
2 Position Rectangular Self Mating Connector IDC Gold 22 AWG

2 Position Rectangular Self Mating Connector IDC Gold 22 AWG

Buy Now Datasheet
Link Connector, Plug, 2 Position, 1Row, 20Awg; Product Range 3M - 73T7898 - Newark, An Avnet Company
Chicago, IL, United States
Link Connector, Plug, 2 Position, 1Row, 20Awg; Product Range 3M
73T7898
Link Connector, Plug, 2 Position, 1Row, 20Awg; Product Range 3M 73T7898
LINK CONNECTOR, PLUG, 2 POSITION, 1ROW, 20AWG; Product Range:381 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:2.54mm; Contact Termination Type:IDC / IDT; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

LINK CONNECTOR, PLUG, 2 POSITION, 1ROW, 20AWG; Product Range:381 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:2.54mm; Contact Termination Type:IDC / IDT; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M10679-ND 73T7898
Product Name Free Hanging, Panel Mount Link Connector, Plug, 2 Position, 1Row, 20Awg; Product Range 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111170 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details