2 Position Rectangular Self Mating Connector IDC Gold 20 AWG
LINK CONNECTOR, PLUG, 2 POSITION, 1ROW, 22AWG; Product Range:381 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:2.54mm; Contact Termination Type:IDC / IDT; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 3M10678-ND | 73T7897 |
| Product Name | Free Hanging, Panel Mount | Link Connector, Plug, 2 Position, 1Row, 22Awg; Product Range 3M |
| Mounting | Free Hanging (In-Line) |