3M Link Connector, 381 Series, 38102-00
2 Position Rectangular Self Mating Connector IDC Gold 18 AWG
LINK CONNECTOR, PLUG, 2 POSITION, 1ROW, 18AWG; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 38102-0018-000 FL | 3M10677-ND | 73T7899 |
| Product Name | Free Hanging, Panel Mount | Link Connector, Plug, 2 Position, 1Row, 18Awg; Idc Connector Type 3M | |
| Mounting | Free Hanging (In-Line) | Cable Mount |