3M Wtb Conn, Hermaphroditic, 2Pos, 1Row; Idc Connector Type 3M 38102-0016-200 FL

Description
WTB CONN, HERMAPHRODITIC, 2POS, 1ROW; IDC Connector Type:-; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Product Range:381 SeriesRoHS Compliant: Yes
Datasheet
Description
WTB CONN, HERMAPHRODITIC, 2POS, 1ROW; IDC Connector Type:-; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Product Range:381 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Hermaphroditic, 2Pos, 1Row; Idc Connector Type 3M - 68AH8314 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Hermaphroditic, 2Pos, 1Row; Idc Connector Type 3M
68AH8314
Wtb Conn, Hermaphroditic, 2Pos, 1Row; Idc Connector Type 3M 68AH8314
WTB CONN, HERMAPHRODITIC, 2POS, 1ROW; IDC Connector Type:-; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Product Range:381 SeriesRoHS Compliant: Yes

WTB CONN, HERMAPHRODITIC, 2POS, 1ROW; IDC Connector Type:-; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Product Range:381 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68AH8314
Product Name Wtb Conn, Hermaphroditic, 2Pos, 1Row; Idc Connector Type 3M
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M304-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 24699178 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details