3M Flat Cable, 64 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M 3801/64

Description
FLAT CABLE, 64 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:64Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 64 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:64Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 64 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M - 68K1978 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 64 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M
68K1978
Flat Cable, 64 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M 68K1978
FLAT CABLE, 64 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:64Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 64 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:64Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site
Ribbon Cable, Pvc, 64Way, 30.5M; Cable Shielding 3M - 42AC1299 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Pvc, 64Way, 30.5M; Cable Shielding 3M
42AC1299
Ribbon Cable, Pvc, 64Way, 30.5M; Cable Shielding 3M 42AC1299
RIBBON CABLE, PVC, 64WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:64Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:81.28mm; No. of Max RoHS Compliant: Yes

RIBBON CABLE, PVC, 64WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:64Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:81.28mm; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 68K1978 42AC1299
Product Name Flat Cable, 64 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M Ribbon Cable, Pvc, 64Way, 30.5M; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details