3M FLAT CABLE;ROUND CONDUCTOR;100';50 CONDUCTORS 3801/50

Description
Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors
Datasheet
Description
Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLAT CABLE;ROUND CONDUCTOR;100';50 CONDUCTORS - 70115018 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT CABLE;ROUND CONDUCTOR;100';50 CONDUCTORS
70115018
FLAT CABLE;ROUND CONDUCTOR;100';50 CONDUCTORS 70115018
Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors

Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors.

  • Tinned Copper Conductors
Supplier's Site
Flat Cable, 50 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M - 68K1977 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 50 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M
68K1977
Flat Cable, 50 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M 68K1977
FLAT CABLE, 50 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 50 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, Pvc, 50Way, 30.5M; Cable Shielding 3M - 50AC7872 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Pvc, 50Way, 30.5M; Cable Shielding 3M
50AC7872
Ribbon Cable, Pvc, 50Way, 30.5M; Cable Shielding 3M 50AC7872
RIBBON CABLE, PVC, 50WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:50Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:63.5mm; No. of Max RoHS Compliant: Yes

RIBBON CABLE, PVC, 50WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:50Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:63.5mm; No. of Max RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 70115018 68K1977 50AC7872
Product Name FLAT CABLE;ROUND CONDUCTOR;100';50 CONDUCTORS Flat Cable, 50 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M Ribbon Cable, Pvc, 50Way, 30.5M; Cable Shielding 3M
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS RoHS
Number of Conductors 50 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-5,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
BNC Male, MIC Cable - SALE-8914 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
View Details