3M Flat Ribbon Cables 3801/44 100

Description
"Flat Ribbon Cable Gray 44 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 44 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3801/44100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3801/44100-ND
Flat Ribbon Cables 3801/44100-ND
"Flat Ribbon Cable Gray 44 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 44 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Laguna Hills, CA, United States
Flat Ribbon Cables - 3801/44 100
763417-3801/44 100
Flat Ribbon Cables - 3801/44 100 763417-3801/44 100
Manufacturer: 3M Win Source Part Number: 763417-3801/44 100 Series: 3801 Pitch: 0.050" (1.27mm) Operating Temperature Range: -20°C ~ 105°C Features: Zippable Wire Gauge: 26 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 300V Number of Conductors: 44 Ratings: UL Style 2651 Conductor Strand: 7 Strands / 34 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Gray Categories: Cables, Wires Ribbon Thickness: 0.039" (0.99mm) Ribbon Width: 2.200" (55.88mm) Insulation Resistance: 10 GOhm First Conductor Mark: Red Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 763417-3801/44 100
Series: 3801
Pitch: 0.050" (1.27mm)
Operating Temperature Range: -20°C ~ 105°C
Features: Zippable
Wire Gauge: 26 AWG
Length: 100.0' (30.48m)
Cable Type: Flat Cable
Shielding: Unshielded
Voltage: 300V
Number of Conductors: 44
Ratings: UL Style 2651
Conductor Strand: 7 Strands / 34 AWG
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Gray
Categories: Cables, Wires
Ribbon Thickness: 0.039" (0.99mm)
Ribbon Width: 2.200" (55.88mm)
Insulation Resistance: 10 GOhm
First Conductor Mark: Red
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Flat Cables Cable Assemblies
Product Number 3801/44100-ND 763417-3801/44 100
Product Name Flat Ribbon Cables Flat Ribbon Cables - 3801/44 100
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details