3M Interconnect Solutions FLAT CABLE;ROUND CONDUCTOR;100';40 CONDUCTORS 3801/40

Description
Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors
Datasheet
Description
Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLAT CABLE;ROUND CONDUCTOR;100';40 CONDUCTORS - 70115017 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT CABLE;ROUND CONDUCTOR;100';40 CONDUCTORS
70115017
FLAT CABLE;ROUND CONDUCTOR;100';40 CONDUCTORS 70115017
Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors

Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors.

  • Tinned Copper Conductors
Supplier's Site
Flat Cable, 40 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M - 68K1976 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 40 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M
68K1976
Flat Cable, 40 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M 68K1976
FLAT CABLE, 40 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 40 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site
Ribbon Cable, Pvc, 40Way, 30.5M; Cable Shielding 3M - 50AC7871 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Pvc, 40Way, 30.5M; Cable Shielding 3M
50AC7871
Ribbon Cable, Pvc, 40Way, 30.5M; Cable Shielding 3M 50AC7871
RIBBON CABLE, PVC, 40WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:40Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:50.8mm; No. of Max RoHS Compliant: Yes

RIBBON CABLE, PVC, 40WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:40Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:50.8mm; No. of Max RoHS Compliant: Yes

Supplier's Site
Ribbon Cable, Round Conductor Flat, 40, 26 Awg, 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant 3M - 95W3965 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Round Conductor Flat, 40, 26 Awg, 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant 3M
95W3965
Ribbon Cable, Round Conductor Flat, 40, 26 Awg, 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant 3M 95W3965
Ribbon Cable, Round Conductor Flat, 40, 26 AWG, 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Ribbon Cable, Round Conductor Flat, 40, 26 AWG, 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 70115017 68K1976 50AC7871
Product Name FLAT CABLE;ROUND CONDUCTOR;100';40 CONDUCTORS Flat Cable, 40 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M Ribbon Cable, Pvc, 40Way, 30.5M; Cable Shielding 3M
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS RoHS
Number of Conductors 40 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-2000-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details