3M Flat Cables 3801/36

Description
3M Round Conductor Flat Cable, 3801 Ser
Request a Quote
Description
3M Round Conductor Flat Cable, 3801 Ser
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3801/36 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3801/36
Flat Cables 3801/36
3M Round Conductor Flat Cable, 3801 Ser

3M Round Conductor Flat Cable, 3801 Ser

Buy Now
Wire And Cable, 36 Conductor(S), 26Awg, 300V, Flat Cable 3M - 10AK1923 - Newark, An Avnet Company
Chicago, IL, United States
Wire And Cable, 36 Conductor(S), 26Awg, 300V, Flat Cable 3M
10AK1923
Wire And Cable, 36 Conductor(S), 26Awg, 300V, Flat Cable 3M 10AK1923
WIRE AND CABLE, 36 CONDUCTOR(S), 26AWG, 300V, FLAT CABLE

WIRE AND CABLE, 36 CONDUCTOR(S), 26AWG, 300V, FLAT CABLE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3801/36 10AK1923
Product Name Flat Cables Wire And Cable, 36 Conductor(S), 26Awg, 300V, Flat Cable 3M
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ribbon Cable - 1792554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details