3M Flat Cable, 34 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M 3801/34

Description
FLAT CABLE, 34 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 34 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 34 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M - 68K1975 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 34 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M
68K1975
Flat Cable, 34 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M 68K1975
FLAT CABLE, 34 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 34 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
FLAT CABLE;ROUND CONDUCTOR;100';34 CONDUCTORS - 70115015 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT CABLE;ROUND CONDUCTOR;100';34 CONDUCTORS
70115015
FLAT CABLE;ROUND CONDUCTOR;100';34 CONDUCTORS 70115015
Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors

Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors.

  • Tinned Copper Conductors
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables
Product Number 68K1975 70115015
Product Name Flat Cable, 34 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M FLAT CABLE;ROUND CONDUCTOR;100';34 CONDUCTORS
Cable Type Flat Cable
Cable Shielding No Shielding
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian)
Product Category Cable
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A00502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assemblies
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-150/326-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers