3M Flat Cable, 26 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M 3801/26

Description
FLAT CABLE, 26 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 26 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 26 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M - 68K1974 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 26 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M
68K1974
Flat Cable, 26 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M 68K1974
FLAT CABLE, 26 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 26 CONDUCTOR, 100FT, 26AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:26Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
FLAT CABLE;ROUND CONDUCTOR;100';26 CONDUCTORS - 70115014 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT CABLE;ROUND CONDUCTOR;100';26 CONDUCTORS
70115014
FLAT CABLE;ROUND CONDUCTOR;100';26 CONDUCTORS 70115014
Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors

Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors.

  • Tinned Copper Conductors
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables
Product Number 68K1974 70115014
Product Name Flat Cable, 26 Conductor, 100Ft, 26Awg, 300V; Cable Shielding 3M FLAT CABLE;ROUND CONDUCTOR;100';26 CONDUCTORS
Cable Type Flat Cable
Cable Shielding No Shielding
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian)
Product Category Cable
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A03002JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assemblies
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3340/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details