3M FLAT CABLE;ROUND CONDUCTOR;100';16 CONDUCTORS 3801/16

Description
Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors
Datasheet
Description
Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLAT CABLE;ROUND CONDUCTOR;100';16 CONDUCTORS - 70115010 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT CABLE;ROUND CONDUCTOR;100';16 CONDUCTORS
70115010
FLAT CABLE;ROUND CONDUCTOR;100';16 CONDUCTORS 70115010
Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors

Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors.

  • Tinned Copper Conductors
Supplier's Site
Ribbon Cable, Round Conductor Flat, 16 Core, 26 Awg, 1.27 Mm Rohs Compliant 3M - 95W3962 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Round Conductor Flat, 16 Core, 26 Awg, 1.27 Mm Rohs Compliant 3M
95W3962
Ribbon Cable, Round Conductor Flat, 16 Core, 26 Awg, 1.27 Mm Rohs Compliant 3M 95W3962
Ribbon Cable, Round Conductor Flat, 16 Core, 26 AWG, 1.27 mm RoHS Compliant: Yes

Ribbon Cable, Round Conductor Flat, 16 Core, 26 AWG, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, Pvc, 16Way, 30.5M; Cable Shielding 3M - 50AC7869 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Pvc, 16Way, 30.5M; Cable Shielding 3M
50AC7869
Ribbon Cable, Pvc, 16Way, 30.5M; Cable Shielding 3M 50AC7869
RIBBON CABLE, PVC, 16WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:16Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:20.32mm; No. of Max RoHS Compliant: Yes

RIBBON CABLE, PVC, 16WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:16Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:20.32mm; No. of Max RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70115010 95W3962
Product Name FLAT CABLE;ROUND CONDUCTOR;100';16 CONDUCTORS Ribbon Cable, Round Conductor Flat, 16 Core, 26 Awg, 1.27 Mm Rohs Compliant 3M
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A01002JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assemblies
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/503-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details