3M Cables, Wires Fiber Optic Cables - 3801/16 3801/16

Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982330-3801/16 Color: Grey Voltage Rating: 300 V Length: 30.48 m Shielding: Unshielded Approvals: UL Inductance: 430 nH Number of Conductors: 16 Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 53.1 pF Impedance: 89 Ω Insulation Material: PVC Cable Pitch: 1.27 mm Conductor Material: Copper Categories: Cables, Wires Fiber Optic Cables Case / Package: 100 Number of Cores: 16 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 300 V REACH SVHC: Unknown Lead Pitch: 1.27 mm Wire/Cable Type: Flat Wire/Cable Gauge: 26 AWG
Request a Quote
Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982330-3801/16 Color: Grey Voltage Rating: 300 V Length: 30.48 m Shielding: Unshielded Approvals: UL Inductance: 430 nH Number of Conductors: 16 Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 53.1 pF Impedance: 89 Ω Insulation Material: PVC Cable Pitch: 1.27 mm Conductor Material: Copper Categories: Cables, Wires Fiber Optic Cables Case / Package: 100 Number of Cores: 16 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 300 V REACH SVHC: Unknown Lead Pitch: 1.27 mm Wire/Cable Type: Flat Wire/Cable Gauge: 26 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 3801/16 - 3801/16 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 3801/16
3801/16
Cables, Wires Fiber Optic Cables - 3801/16 3801/16
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982330-3801/16 Color: Grey Voltage Rating: 300 V Length: 30.48 m Shielding: Unshielded Approvals: UL Inductance: 430 nH Number of Conductors: 16 Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 53.1 pF Impedance: 89 Ω Insulation Material: PVC Cable Pitch: 1.27 mm Conductor Material: Copper Categories: Cables, Wires Fiber Optic Cables Case / Package: 100 Number of Cores: 16 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 300 V REACH SVHC: Unknown Lead Pitch: 1.27 mm Wire/Cable Type: Flat Wire/Cable Gauge: 26 AWG

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982330-3801/16
Color: Grey
Voltage Rating: 300 V
Length: 30.48 m
Shielding: Unshielded
Approvals: UL
Inductance: 430 nH
Number of Conductors: 16
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 53.1 pF
Impedance: 89 Ω
Insulation Material: PVC
Cable Pitch: 1.27 mm
Conductor Material: Copper
Categories: Cables, Wires Fiber Optic Cables
Case / Package: 100
Number of Cores: 16
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (DC): 300 V
REACH SVHC: Unknown
Lead Pitch: 1.27 mm
Wire/Cable Type: Flat
Wire/Cable Gauge: 26 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 3801/16
Product Name Cables, Wires Fiber Optic Cables - 3801/16
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix 15-15m Fiber Optic Cable - 2090-SCNP15-0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Jacket Material nylon
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical Fiber, Singlemode, 488-633 nm, 0.10-0.14 NA - F-SA - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 488 to 633 nm (4880 to 6330 Å)
Numerical Aperture 0.1000 to 0.1400
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers